Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.07
|
20
in stock
|
Buy Now | |
TE Store
from US$4.40
|
2,031
in stock
|
Buy Now | |
Avnet Asia
from US$3.94
|
100
in stock
|
Buy Now | |
Distrelec
from US$5.83
|
45
in stock
|
Buy Now | |
RS Americas
from US$3.84
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$4.04
|
-
|
Buy Now | |
Future Electronics
from US$3.28
|
-
|
Buy Now | |
Avnet America
from US$3.01
|
-
|
Buy Now | |
element14
from US$3.49
|
-
|
Buy Now | |
Boersig
from US$4.46
|
-
|
Buy Now | |
Farnell
from US$2.20
|
-
|
Buy Now |
Body Plating Material | Nickel over Copper |
---|---|
Cable Connector Orientation | Right Angle |
Body Material | Zinc |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold over Nickel |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Snap-Fit |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Additional Features | Solderless |
Outer Contact Plating Material | Gold over Nickel |
Grade | Consumer |
実装方法 | Carton |
Packaging Method | Carton |
Connector System | Cable-to-Cable |
RF Interface | SMB |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 188 Double Shield, RG 316 Double Shield, RG 174 Double Shield |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
PLUG,CABLE,RTANG,SMB, PB FREE RF Interface: SMB RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Plug .187" 4.75 mm | Smb Connector: Plug & Mated Outer Dia. 4.75Mm & 50 Ohm | Part Number: 5414363-4 | Internal Number: 5414363-4 | TE Connectivity | TE Store |
Conn SMB PL 0Hz to 4GHz 50Ohm Crimp RA Cable Mount Gold Over Nickel | Avnet Asia |
TE Connectivity - AMP SMB Plug 50Ohm Right Angle Cable Mount | Distrelec |
SMB r/a cable plug crimp 50ohm | RS |
Right Angle Cable Mount SMB Connector Plug 50Ohms Impedance Crimp Termination | TE Connectivity 5414363-4 | RS Americas |
Plug,cable,rtang,smb, Pb Free |Amp Te Connectivity 5414363-4 | Newark Electronics |
50 Ohm Right Angle Plug Crimp Coaxial Cable SMB RF Connector | Future Electronics |
RF COAXIAL, SMB, RIGHT ANGLE PLUG, 50OHM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174/U RG188/U RG316/U |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | Cable |
Where can I find additional details, specifications and documents for a 5414363-4?
Additional datasheets, footprints and schematics for 5414363-4 are listed on our Part Details page. You can also find images and similar parts to 5414363-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5414363-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414363-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5414363-4 fall under?
The 5414363-4 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5414363-4 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5414363-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5414363-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5414363-4 have stock available?
Authorised distributors including TE Store, Avnet Asia, Distrelec, RS and RS Americas have stock available or on a lead time for 5414363-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5414363-4 often in real-time on the comparison pages.
What if I can't find stock of 5414363-4?
You can fill out our help required form which you can use to request a quote for 5414363-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.