Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Shape | Circular |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Thickness | 55µin |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Panel Thickness (Recommended) | 2.36mm, .093in |
Impedance | 50Ω |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Bulkhead |
RF Connector Coupling Mechanism | Snap-Fit |
Operating Frequency | 4GHz |
Grade | Mil-Type |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | No |
Connector System | Cable-to-Cable |
RF Interface | SMB |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Jack |
Termination Method to Wire & Cable | Solder Pot |
Operating Temperature Range | -65 – 85°C, -85 – 185°F |
SMB Jack solder rear mount 50 ohm | RS |
Cable Mount Subminiature SMB Connector jack, 50Ohms Impedance, Crimp Termination | TE Connectivity 228215-1 | RS Americas |
Rf/Coaxial Smb Bulkhead Jack Str 50 Ohm Solder | Newark Electronics |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Conn SMB RCP 0Hz to 4GHz 50Ohm Solder Cup ST Panel Mount Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Where can I find additional details, specifications and documents for a 228215-1?
Additional datasheets, footprints and schematics for 228215-1 are listed on our Part Details page. You can also find images and similar parts to 228215-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 228215-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228215-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 228215-1 fall under?
The 228215-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 228215-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 228215-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 228215-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 228215-1 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 228215-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 228215-1 often in real-time on the comparison pages.
What if I can't find stock of 228215-1?
You can fill out our help required form which you can use to request a quote for 228215-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.