Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.12
|
428
in stock
|
Buy Now | |
TE Store
from US$6.96
|
1,842
in stock
|
Buy Now | |
Newark Electronics
from US$7.32
|
1,018
in stock
|
Buy Now | |
Rapid Electronics
from US$7.13
|
1,018
in stock
|
Buy Now | |
Chip One Stop
from US$5.87
|
1,018
in stock
|
Buy Now | |
Distrelec
from US$6.95
|
1,018
in stock
|
Buy Now | |
Farnell
from US$7.38
|
700
in stock
|
Buy Now | |
TTI Europe
from US$5.38
|
244
in stock
|
Buy Now | |
Avnet America
from US$5.14
|
-
|
Buy Now | |
RS Americas
from US$5.72
|
-
|
Buy Now | |
element14
from US$8.69
|
-
|
Buy Now | |
Boersig
from US$7.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Shape | Circular |
---|---|
Body Plating Material | Nickel over Copper |
Cable Connector Orientation | Straight |
Body Material | Brass |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Center Contact Material | Beryllium Copper |
Connector Product Type | Connector Assembly |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
Impedance | 50Ω |
Detent | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Snap-Fit |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Outer Contact Plating Material | Gold over Nickel |
Grade | Mil-Type |
Additional Features | Solderless |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Sealable | No |
RF Interface | SMB |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 316, RG 174, RG 188 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
PLUG ASSY,STR,SMB RF Interface: SMB RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Plug .187" 4.75 mm | Smb Connector: Plug & Mated Outer Dia. 4.75Mm & 50 Ohm | Part Number: 413985-3 | Internal Number: 413985-3 | TE Connectivity | TE Store |
Connectors Plug Nickel 50 Ohm Rohs Compliant: Yes |Amp Te Connectivity 413985-3 | Newark Electronics |
PLUG ASSY STR SMB | Rapid Electronics |
TE Connectivity - AMP SMB Plug 50Ohm Straight Cable Mount | Distrelec |
RF CONN, SMB PLUG, 50 OHM, CRIMP | Farnell |
SMB straight cable plug crimp 50ohm | RS |
SMB50 ST PLG CBL CRMP | TTI Europe |
Conn SMB PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold Over Nickel | Avnet America |
Connector, SMB, 50 Ohms, Straight, Nickel over Copper, Brass, Teflon, Coaxial | TE Connectivity 413985-3 | RS Americas |
Micro Min Suface Mount Coax, PLUG Assembly, Hex Crimp, Outer Ferrule, Crimp or Solder Center Contact, SMB | Power and Signal Group |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174/U RG188/U RG316/U |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | Cable |
Where can I find additional details, specifications and documents for a 413985-3?
Additional datasheets, footprints and schematics for 413985-3 are listed on our Part Details page. You can also find images and similar parts to 413985-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413985-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413985-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413985-3 fall under?
The 413985-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 413985-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413985-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 413985-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413985-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 413985-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413985-3 often in real-time on the comparison pages.
What if I can't find stock of 413985-3?
You can fill out our help required form which you can use to request a quote for 413985-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.