Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.23
Cable Connector Orientation | Straight |
---|---|
Body Shape | Circular |
Body Material | Brass |
Body Plating Material | Nickel over Copper |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Detent | Without |
RF Connector Coupling Mechanism | Snap-Fit |
Connector Mounting Type | Bulkhead |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
Connector System | Cable-to-Panel |
RF Connector Style | Jack |
RF Interface | SMB |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 316, RG 174, RG 188 |
Operating Temperature Range | -65 – 85°C, -85 – 185°F |
Rf Connectors/Coaxial Connectors Smb Blkhd Jack |Amp Te Connectivity 228217-1 | Newark Electronics |
RF Connectors/Coaxial Connectors SMB BLKHD JACK | Rapid Electronics |
RF-COAX CONNECTORS | Farnell |
Connector, SMB, 50 Ohms, Straight, Nickel over Copper, Zinc, PTFE, Coaxial | TE Connectivity 228217-1 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 228217-1?
Additional datasheets, footprints and schematics for 228217-1 are listed on our Part Details page. You can also find images and similar parts to 228217-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 228217-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228217-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 228217-1 fall under?
The 228217-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 228217-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 228217-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 228217-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 228217-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and RS Americas have stock available or on a lead time for 228217-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 228217-1 often in real-time on the comparison pages.
What if I can't find stock of 228217-1?
You can fill out our help required form which you can use to request a quote for 228217-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.