Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Zinc Alloy |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Thickness | 50µin |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
Impedance | 50Ω |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Connector Mounting Type | Bulkhead |
RF Connector Coupling Mechanism | Snap-Fit |
Operating Frequency | 4GHz |
Grade | Mil-Type |
Additional Features | Solderless |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
Sealable | No |
RF Connector Style | Jack |
RF Interface | SMB |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 316, RG 188 |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
SMB BLKHD CBL JACK, PB FREE RF Interface: SMB RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Jack .187" 4.75 mm | Smb Connector: Male (Jack) & Mated Outer Dia. 4.75Mm & 50 Ohm | Part Number: 5415006-1 | Internal Number: 5415006-1 | TE Connectivity | TE Store |
Coaxial Cable Terminate Straight Quick Connect/Disconnect SMB RF Connector Jack | Future Electronics |
Conn SMB RCP 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold | Avnet America |
Where can I find additional details, specifications and documents for a 5415006-1?
Additional datasheets, footprints and schematics for 5415006-1 are listed on our Part Details page. You can also find images and similar parts to 5415006-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5415006-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5415006-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5415006-1 fall under?
The 5415006-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5415006-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5415006-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5415006-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5415006-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 5415006-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5415006-1 often in real-time on the comparison pages.
What if I can't find stock of 5415006-1?
You can fill out our help required form which you can use to request a quote for 5415006-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.