Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Tin |
---|---|
Body Material | Brass |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Brass |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | .325in, 8.255mm |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
PCB Tail Length | 3.937mm, .155in |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Push-On |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Board Mount |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Grade | Commercial |
実装方法 | Carton |
Packaging Method | Carton |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
RF Interface | SMB |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
RF COAXIAL, SMB, STRAIGHT JACK, 50OHM | element14 |
Jack Pcb Vertical Series Smb Rohs Compliant: Yes |Amp Te Connectivity 5221111-1 | Newark Electronics |
Conn SMB RCP 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting Orientation | PC Board |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5221111-1?
Additional datasheets, footprints and schematics for 5221111-1 are listed on our Part Details page. You can also find images and similar parts to 5221111-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5221111-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5221111-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5221111-1 fall under?
The 5221111-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5221111-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5221111-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5221111-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5221111-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 5221111-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5221111-1 often in real-time on the comparison pages.
What if I can't find stock of 5221111-1?
You can fill out our help required form which you can use to request a quote for 5221111-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.