Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-1337478-0,
CX8081-000 |
Prices starting from US$3.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.65
|
302
in stock
|
Buy Now | |
Newark Electronics
from US$6.78
|
2,368
in stock
|
Buy Now | |
element14
from US$5.03
|
2,368
in stock
|
Buy Now | |
Farnell
from US$3.94
|
2,368
in stock
|
Buy Now | |
Chip One Stop
from US$5.21
|
38
in stock
|
Buy Now | |
RS Americas
from US$5.60
|
12
in stock
|
Buy Now | |
Future Electronics
from US$4.46
|
-
|
Buy Now | |
Avnet America
from US$5.29
|
-
|
Buy Now | |
Boersig
from US$4.59
|
-
|
Buy Now | |
TE Store
from US$9.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Cable Connector Orientation | Right Angle |
Body Shape | Circular |
Body Plating Material | Gold |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Hex |
RF Connector Center Contact Material | Beryllium Copper |
Connector Product Type | Connector Assembly |
Product Length | .445in, 11.3mm |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Snap-On |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Additional Features | Solderless |
Grade | Professional |
Dielectric Material | PTFE |
実装方法 | Tray |
Packaging Quantity | 100 |
Packaging Method | Tray |
Connector System | Cable-to-Cable |
RF Connector Style | Plug |
RF Interface | SMB |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | KX 22A, KX 3B |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Rf Coaxial Conn, Smb Plug, 50 Ohm, Cable Rohs Compliant: Yes |Greenpar Te Connectivity 1-1337478-0 | Newark Electronics |
RF COAXIAL CONN, SMB PLUG, 50 OHM, CABLE | element14 |
SMB R/A plug, 50 ohm,RG174, RG188, RG316 | RS |
SMB R/A PLG HEX 50OHM GOLD PLATED RG174A | TE Connectivity 1-1337478-0 | RS Americas |
50 Ohm Right Angle Plug Crimp Coaxial Cable SMB RF Connector | Future Electronics |
Conn SMB PL 0Hz to 4GHz 50Ohm Solder/Crimp RA Cable Mount Gold Individual | Avnet America |
Special Order: SMB R/A Plg Hex 50Ohm Gold Pla RF Interface: SMB RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Plug .187" 4.75 mm | Coax Connector | Part Number: 1-1337478-0 | Internal Number: 1-1337478-0 | Alias Number: AMP-1-1337478-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1337478-0?
Additional datasheets, footprints and schematics for 1-1337478-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337478-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337478-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337478-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337478-0 fall under?
The 1-1337478-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337478-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337478-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337478-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337478-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for 1-1337478-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337478-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337478-0?
You can fill out our help required form which you can use to request a quote for 1-1337478-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.