Prices starting from US$8.73
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$13.03 |
No stock
|
Buy Now | |
TE Store | US$11.33 |
6,934
|
Buy Now | |
Sager | US$9.78 |
1,000
|
Buy Now | |
Heilind Electronics | US$10.36 |
57
|
Buy Now | |
Heilind Electronics Asia | US$10.36 |
19
|
Buy Now | |
Newark Electronics | US$9.58 |
-
|
Buy Now | |
Avnet America | US$8.73 |
-
|
Buy Now | |
RS Americas | US$20.50 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Cable Connector Orientation | Right Angle |
---|---|
Body Plating Material | Gold over Nickel |
Body Material | Brass |
Body Shape | Circular |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Snap-Fit |
Detent | With |
Operating Frequency | 4GHz |
Outer Contact Plating Material | Gold over Nickel |
Grade | Mil-Type |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
RF Interface | SMB |
Connector System | Cable-to-Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 85°C, -85 – 185°F |
Cable Type | RG 188 Double Shield, RG 174 Double Shield, RG 316 Double Shield |
PLUG,CABLE,RTANG,SMB,AUPLTD RF Interface: SMB RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Plug .187" 4.75 mm | Smb Connector: Plug & Mated Outer Dia. 4.75Mm & 50 Ohm | Part Number: 414002-2 | Internal Number: 414002-2 | TE Connectivity | TE Store |
RF Connectors / Coaxial Connectors PLUG R/A GOLD 50 | Sager |
PLUG,CABLE,RTANG,SMB,AUPLTD | Heilind Electronics |
SMB r/a cable plug crimp 50ohm | RS |
Rf/Coaxial, Smb Plug, R/A, 50 Ohm, Crimp | Newark Electronics |
Conn SMB PL 0Hz to 4GHz 50Ohm Crimp RA Cable Mount Gold Over Nickel | Avnet America |
Right Angle Cable Mount SMB Connector Plug, 50Ohms Impedance, Crimp Termination | TE Connectivity 414002-2 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 414002-2?
Additional datasheets, footprints and schematics for 414002-2 are listed on our Part Details page. You can also find images and similar parts to 414002-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414002-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414002-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414002-2 fall under?
The 414002-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 414002-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414002-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 414002-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414002-2 have stock available?
Authorised distributors including TE Store, Sager, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for 414002-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414002-2 often in real-time on the comparison pages.
What if I can't find stock of 414002-2?
You can fill out our help required form which you can use to request a quote for 414002-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.