414002-4 RF & Coax Connectors by TE Connectivity

PLUG,CABLE,RTANG,SMB,NI PLTD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.20

Distributor Stock
Logo for Distrelec
Distrelec
from US$14.08
1,220
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.25
1,220
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$14.56
1,220
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.20
1,220
in stock
Buy Now
Logo for Farnell
Farnell
from US$17.33
978
in stock
Buy Now
Logo for TE Store
TE Store
from US$16.65
63
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$13.37
-
Buy Now
Logo for Boersig
Boersig
from US$14.97
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Connector Orientation Right Angle
Body Plating Material Nickel over Copper
Body Material Brass
Body Shape Circular
Number of Coaxial Contacts 1
Port Configuration Single Port
Number of Positions 1
RF Connector Center Contact Plating Material Gold over Nickel
RF Connector Center Contact Material Beryllium Copper
Connector Product Type Connector Assembly
RF Connector Mated Outer Diameter (Approximate) .187in, 4.75mm
Impedance 50Ω
Detent With
RF Contact Captivation Method Mechanical
RF Connector Coupling Mechanism Snap-Fit
Operating Frequency 4GHz
Outer Contact Plating Material Gold over Nickel
Dielectric Material PTFE
Grade Mil-Type
実装方法 Carton
Packaging Method Carton
RF Connector Style Plug
Connector System Cable-to-Cable
Sealable No
RF Interface SMB
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Cable Type RG 188 Double Shield, RG 174 Double Shield, RG 316 Double Shield
Operating Temperature Range -65 – 85°C, -85 – 185°F


Alternative Descriptions

Plug,cable,rtang,smb,ni Pltd |Amp Te Connectivity 414002-4 | Newark Electronics
PLUG CABLE RTANG SMB NI PLTD | Rapid Electronics
TE Connectivity PLUG CABLE RTANG SMB NI PLTD RF SMB Conn | Distrelec
PLUG,CABLE,RTANG,SMB,NI PLTD RF Interface: SMB RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Plug .187" 4.75 mm | Smb Connector: Plug & Mated Outer Dia. 4.75Mm & 50 Ohm | Part Number: 414002-4 | Internal Number: 414002-4 | TE Connectivity | TE Store
Conn SMB PL 0Hz to 4GHz 50Ohm Crimp RA Cable Mount Gold Over Nickel | Avnet America
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD


414002-4 . Unknown Parts by Unknown

PLUG CABLE RTANG SMB NI PLTD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type SMB Coaxial
Connector Body Style Right Angle Plug
Coaxial Termination Crimp
Impedance 50ohm
Coaxial Cable Types RG174 RG188 RG316
Contact Material Beryllium Copper
Contact Plating Gold Plated Contacts
Frequency Max 4GHz
Connector Mounting Cable Mount
Product Range -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 414002-4?

Additional datasheets, footprints and schematics for 414002-4 are listed on our Part Details page. You can also find images and similar parts to 414002-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 414002-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414002-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 414002-4 fall under?

The 414002-4 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 414002-4 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 414002-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 414002-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 414002-4 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 414002-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 414002-4 often in real-time on the comparison pages.

What if I can't find stock of 414002-4?

You can fill out our help required form which you can use to request a quote for 414002-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay