Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Brass |
---|---|
Body Shape | Circular |
Body Plating Material | Nickel over Copper |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 50Ω |
Detent | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Snap-Fit |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Outer Contact Plating Material | Gold over Nickel |
Grade | Mil-Type |
Dielectric Material | PTFE |
Additional Features | Solderless |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Sealable | No |
RF Interface | SMB |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Cable Type | RG 174 Double Shield, RG 188 Double Shield, RG 316 Double Shield |
Rf/Coaxial Connector | Newark Electronics |
Conn SMB PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold Over Nickel | Avnet America |
PLUG ASSY, STR, SMB, RF Plugs and Jacks | TE Connectivity 413985-4 | RS Americas |
PLUG ASSY,STR,SMB RF Interface: SMB RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Plug .187" 4.75 mm | Smb Connector: Plug & Mated Outer Dia. 4.75Mm & 50 Ohm | Part Number: 413985-4 | Internal Number: 413985-4 | TE Connectivity | TE Store |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 413985-4?
Additional datasheets, footprints and schematics for 413985-4 are listed on our Part Details page. You can also find images and similar parts to 413985-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413985-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413985-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413985-4 fall under?
The 413985-4 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 413985-4 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413985-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 413985-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413985-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Richardson RFPD have stock available or on a lead time for 413985-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413985-4 often in real-time on the comparison pages.
What if I can't find stock of 413985-4?
You can fill out our help required form which you can use to request a quote for 413985-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.