5414363-8 RF & Coax Connectors by TE Connectivity

PLUG,CABLE,RTANG,SMB, PB FREE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.97

Distributor Stock
Logo for Newark
Newark
from US$5.97
No stock
Buy Now

Specifications

Body Material Zinc
Body Plating Material Nickel over Copper
Cable Connector Orientation Right Angle
Number of Positions 1
Port Configuration Single Port
Number of Coaxial Contacts 1
RF Connector Center Contact Material Beryllium Copper
Connector Product Type Connector Assembly
RF Connector Center Contact Plating Material Gold over Nickel
RF Connector Mated Outer Diameter (Approximate) .187in, 4.75mm
Impedance 50Ω
Detent Without
Connector Mounting Type Cable Mount (Free-Hanging)
RF Contact Captivation Method Mechanical
RF Connector Coupling Mechanism Snap-Fit
Operating Frequency 4GHz
Dielectric Material PTFE
Additional Features Solderless
Outer Contact Plating Material Gold over Nickel
Grade Consumer
実装方法 Carton
Packaging Method Carton
RF Connector Style Plug
RF Interface SMB
Connector System Cable-to-Cable
Sealable No
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Cable Type RG 196, RG 178
Operating Temperature Range -85 – 329°F, -65 – 165°C


Alternative Descriptions

Plug,cable,rtang,smb, Pb Free |Amp Te Connectivity 5414363-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5414363-8?

Additional datasheets, footprints and schematics for 5414363-8 are listed on our Part Details page. You can also find images and similar parts to 5414363-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5414363-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414363-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5414363-8 fall under?

The 5414363-8 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5414363-8 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5414363-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 5414363-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5414363-8 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 5414363-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5414363-8 often in real-time on the comparison pages.

What if I can't find stock of 5414363-8?

You can fill out our help required form which you can use to request a quote for 5414363-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay