Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.37
|
2
in stock
|
Buy Now | |
TE Store
from US$8.17
|
3,659
in stock
|
Buy Now | |
Avnet America
from US$4.40
|
2,038
in stock
|
Buy Now | |
Future Electronics
from US$7.92
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$6.88
|
99
in stock
|
Buy Now | |
element14
from US$7.39
|
99
in stock
|
Buy Now | |
Farnell
from US$7.37
|
99
in stock
|
Buy Now | |
RS Americas
from US$7.59
|
9
in stock
|
Buy Now | |
TTI Europe
from US$6.00
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Material | Brass |
Body Shape | Square |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Height Above PC Board | .335in, 8.51mm |
PCB Tail Length | .155in, 3.937mm |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
Detent | Without |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Snap-Fit |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
PCB Leg Plating Material | Nickel |
Grade | Mil-Type |
Additional Features | Board Standoff |
Packaging Method | Carton |
実装方法 | Carton |
RF Interface | SMB |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
JACK ASSY,SMB,RT ANG RF Interface: SMB RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Jack .187" 4.75 mm | Smb Connector: Jack & Right-Angle Mount & Mated Outer Dia. 4.75Mm | Part Number: 414026-2 | Internal Number: 414026-2 | TE Connectivity | TE Store |
Conn SMB F 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Gold | Avnet America |
Right Angle PCB Mount Quick Connect/Disconnect SMB RF Connector Jack | Future Electronics |
Rf Coax Conn, Smb Jack, 50 Ohm, Pcb Rohs Compliant: Yes |Amp Te Connectivity 414026-2 | Newark Electronics |
RF COAX CONN, SMB JACK, 50 OHM, PCB | element14 |
Connector, SMB, 50 Ohms, Right Angle, Gold, Zinc, Teflon, Gold (Center), PCB | TE Connectivity 414026-2 | RS Americas |
SMB r/a PCB mount Jack 50ohm | RS |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 414026-2?
Additional datasheets, footprints and schematics for 414026-2 are listed on our Part Details page. You can also find images and similar parts to 414026-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414026-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414026-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414026-2 fall under?
The 414026-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 414026-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414026-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 414026-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414026-2 have stock available?
Authorised distributors including TE Store, Avnet America, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 414026-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414026-2 often in real-time on the comparison pages.
What if I can't find stock of 414026-2?
You can fill out our help required form which you can use to request a quote for 414026-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.