414026-3 RF & Coax Connectors by TE Connectivity

JACK ASSY,SMB,RT ANG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.47

Distributor Stock
Logo for Farnell
Farnell
from US$6.42
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.47
6,200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.51
465
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.86
465
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.87
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.85
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.79
-
Buy Now
Logo for element14
element14
from US$6.43
-
Buy Now
Logo for Boersig
Boersig
from US$6.67
-
Buy Now
Logo for TE Store
TE Store
from US$8.04
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Plating Material Nickel
Body Material Brass
Body Shape Square
Number of Coaxial Contacts 1
Port Configuration Single Port
PCB Mount Orientation Right Angle
Number of Positions 1
Connector Product Type Connector Assembly
RF Connector Center Contact Plating Material Gold
RF Connector Center Contact Material Brass
RF Connector Mated Outer Diameter (Approximate) .187in, 4.75mm
Height Above PC Board .335in, 8.51mm
PCB Tail Length .155in, 3.937mm
Impedance 50Ω
Connector Mounting Type Board Mount
Detent Without
RF Contact Captivation Method Mechanical
RF Connector Coupling Mechanism Snap-Fit
Operating Frequency 4GHz
Dielectric Material PTFE
PCB Leg Plating Material Nickel
Grade Mil-Type
Additional Features Board Standoff
Packaging Method Carton
実装方法 Carton
RF Interface SMB
Connector & Contact Terminates To Printed Circuit Board
Sealable No
RF Connector Style Jack
Connector System Cable-to-Board
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 165°C, -85 – 329°F


Alternative Descriptions

Connectors Jack R.a. Nickel |Amp Te Connectivity 414026-3 | Newark Electronics
Right Angle PCB Mount Quick Connect/Disconnect SMB RF Connector Jack | Future Electronics
Conn SMB F 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Gold | Avnet America
Connector, SMB, 50 Ohms, Right Angle, Nickel, Zinc, Teflon, Gold (Center), PCB | TE Connectivity 414026-3 | RS Americas
JACK ASSY,SMB,RT ANG RF Interface: SMB RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Jack .187" 4.75 mm | Smb Connector: Jack & Right-Angle Mount & Mated Outer Dia. 4.75Mm | Part Number: 414026-3 | Internal Number: 414026-3 | TE Connectivity | TE Store
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD


414026-3 Connectors by Unknown

RF COAXIAL SMB RIGHT ANGLE JACK 50OHM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type SMB Coaxial
Connector Body Style Right Angle Jack
Coaxial Termination Through Hole Right Angle
Impedance 50ohm
Coaxial Cable Types -
Contact Material Brass
Contact Plating Gold Plated Contacts
Frequency Max 4GHz
Connector Mounting PCB Mount
Product Range -
SVHC Lead (15-Jan-2019)
Connector Mounting Orientation PC Board

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 414026-3?

Additional datasheets, footprints and schematics for 414026-3 are listed on our Part Details page. You can also find images and similar parts to 414026-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 414026-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414026-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 414026-3 fall under?

The 414026-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 414026-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 414026-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 414026-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 414026-3 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 414026-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 414026-3 often in real-time on the comparison pages.

What if I can't find stock of 414026-3?

You can fill out our help required form which you can use to request a quote for 414026-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay