Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Finish | Plated |
---|---|
Body Plating Material | Gold over Nickel |
Body Shape | Square |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Height Above PC Board | 7.62mm, .3in |
PCB Tail Length | .155in, 3.94mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-Fit |
Detent | Without |
Connector Mounting Type | Board Mount |
Dielectric Material | PTFE |
Grade | Military |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | SMB |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 185°F, -65 – 85°C |
Str Jack,smb,pcb Rohs Compliant: Yes |Amp Te Connectivity 413990-3 | Newark Electronics |
RF COAX CONN, SMB, JACK, 50 OHM, PCB | Farnell |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Conn SMB RCP 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Gold Over Nickel | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 413990-3?
Additional datasheets, footprints and schematics for 413990-3 are listed on our Part Details page. You can also find images and similar parts to 413990-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413990-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413990-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413990-3 fall under?
The 413990-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 413990-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413990-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 413990-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413990-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 413990-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413990-3 often in real-time on the comparison pages.
What if I can't find stock of 413990-3?
You can fill out our help required form which you can use to request a quote for 413990-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.