Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5166-5006-09 |
Body Shape | Circular |
---|---|
Body Material | Brass |
Body Finish | Plated |
Body Plating Material | Gold |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Brass |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 75Ω, 50Ω |
Connector Mounting Type | Board Mount |
Detent | Without |
RF Connector Coupling Mechanism | Snap-Fit |
Operating Frequency | 4GHz |
Dielectric Material | TFE Fluorocarbon |
Additional Features | Pin Protection |
Comment | Socket will accept a .019/.021 diameter pin |
Grade | Mil-Type |
Packaging Method | Carton |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Cable |
Sealable | No |
RF Connector Style | Jack |
RF Interface | SMB |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Scd,5166 5006 09,smb |Amp Te Connectivity 1080440-1 | Newark Electronics |
RF COAXIAL CONN, SMB JACK, 50 OHM, PCB | Farnell |
SCD,5166 5006 09,SMB | TE Connectivity 1080440-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1080440-1?
Additional datasheets, footprints and schematics for 1080440-1 are listed on our Part Details page. You can also find images and similar parts to 1080440-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1080440-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1080440-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1080440-1 fall under?
The 1080440-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1080440-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1080440-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1080440-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1080440-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell and RS Americas have stock available or on a lead time for 1080440-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1080440-1 often in real-time on the comparison pages.
What if I can't find stock of 1080440-1?
You can fill out our help required form which you can use to request a quote for 1080440-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.