Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Shape | Square |
---|---|
Body Material | Zinc Alloy |
Body Plating Material | Nickel |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Connector Product Type | Connector Assembly |
PCB Tail Length | 3.3mm, .13in |
Height Above PC Board | 8.71mm, .343in |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
Impedance | 50Ω |
RF Contact Captivation Method | Snap-On |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Push-On |
Detent | With |
Operating Frequency | 4GHz |
Grade | Die Cast |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Plug |
RF Interface | SMB |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Where can I find additional details, specifications and documents for a 415380-1?
Additional datasheets, footprints and schematics for 415380-1 are listed on our Part Details page. You can also find images and similar parts to 415380-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 415380-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 415380-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 415380-1 fall under?
The 415380-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 415380-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 415380-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 415380-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 415380-1 have stock available?
There is no stock from authorised distributors for 415380-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 415380-1 often in real-time on the comparison pages.
What if I can't find stock of 415380-1?
You can fill out our help required form which you can use to request a quote for 415380-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.