Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0500
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0500
|
19,400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
65,544
in stock
|
Buy Now | |
TE Store
from US$0.10
|
26,367
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
15,294
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
11,599
in stock
|
Buy Now | |
element14
from US$0.14
|
11,599
in stock
|
Buy Now | |
Farnell
from US$0.14
|
11,599
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Current Rating (Max) | 15A |
Contact Base Material | Brass |
Contact Type | Socket |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | .05 – .4mm², 30 – 22AWG |
Accepts Wire Insulation Diameter Range | .04 – .075in, 1.02 – 1.91mm |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Commercial MATE-N-LOK housings |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 6500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CMNL SOK 30-22 PTPBR | Heilind Electronics |
CMNL SOK 30-22 PTPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 350078-1 | Internal Number: 350078-1 | TE Connectivity | TE Store |
Mate-n-lok socket contact,0.05-0.40mm² | RS |
Contact, Socket, 30-22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 30-22AWG, CRIMP | element14 |
Mate-N-Lok 30-22 AWG Pre-Tin Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Commercial MATE-N-LOK PCB Conn Contact, Female, Crimp, Tin Plating 23 to 30 AWG | TE Connectivity 350078-1 | RS Americas |
Where can I find additional details, specifications and documents for a 350078-1?
Additional datasheets, footprints and schematics for 350078-1 are listed on our Part Details page. You can also find images and similar parts to 350078-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350078-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350078-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350078-1 fall under?
The 350078-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350078-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350078-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350078-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350078-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, RS, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 350078-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350078-1 often in real-time on the comparison pages.
What if I can't find stock of 350078-1?
You can fill out our help required form which you can use to request a quote for 350078-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.