Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
55
in stock
|
Buy Now | |
Boersig
from US$0.35
|
58,561
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
7,055
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
4,649
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
4,643
in stock
|
Buy Now | |
element14
from US$0.79
|
4,598
in stock
|
Buy Now | |
Farnell
from US$0.38
|
4,598
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
1,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
989
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
928
in stock
|
Buy Now | |
Conrad
from US$0.61
|
322
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
265
in stock
|
Buy Now | |
Avnet Abacus
-
|
19,000
in stock
|
Buy Now | |
WireMasters
-
|
1,500
in stock
|
Buy Now | |
Compona
-
|
348
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now | |
Sager
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Cable Exit Angle | 180 (In-Line) |
---|---|
Color | Black |
Material | PA |
Number of Positions | 7, 4 |
Cable Bundle Diameter | 11.2mm, .441in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Connector System | Wire-to-Board, Wire-to-Device |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
1.5 mm System 2.5 mm System Strain Relief Accessory | Future Electronics |
Automotive Connectors ABDECKKAPPE 180GRD | Rapid Electronics |
Cable Exit W/ Strain Relief, 180Deg, Pa | Newark Electronics |
ABDECKKAPPE 180GRD | Heilind Electronics |
BACKSHELL, STR. CONDUIT NW10 | element14 |
Cable hood and fastener | Transfer Multisort Elektronik |
This plug-connector displays its excellent electric properties through rational processing and high stress. For single hole mounting, simple processing and device plug-in is provided.Typical applications: sensors, solenoid valves or power supplies. | Conrad |
NW 10mm cable clamp,180deg | RS |
Connector Accessories Strain Relief Black Polyamide 6/6 Loose Piece | Avnet Abacus |
Contact | WireMasters |
Circular Connector Cover, 180 (In-Line) Cable Exit Degree, Black, Strain Relief | TE Connectivity 965786-1 | RS Americas |
ABDECKKAPPE 180GRD Connector Backshell Product Type: Backshell Primary Product Material: PA6 Sealable: No Operating Temperature Range: -40 – 248 °F Operating Temperature Range: -40 – 120 °C Backshell PA6 | Circular Din Backshell | Part Number: 965786-1 | Internal Number: 965786-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
Cable Exit Angle | 180° |
Colour | Black |
Material | Glass Filled PBT |
Where can I find additional details, specifications and documents for a 965786-1?
Additional datasheets, footprints and schematics for 965786-1 are listed on our Part Details page. You can also find images and similar parts to 965786-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965786-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965786-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965786-1 fall under?
The 965786-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 965786-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965786-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 965786-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965786-1 have stock available?
Authorised distributors including Boersig, Future Electronics, Rapid Electronics, Newark Electronics and Heilind Electronics have stock available or on a lead time for 965786-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965786-1 often in real-time on the comparison pages.
What if I can't find stock of 965786-1?
You can fill out our help required form which you can use to request a quote for 965786-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.