Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$581.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$581.24
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1,029.55
|
19
in stock
|
Buy Now | |
RS Americas
from US$988.98
|
11
in stock
|
Buy Now | |
TE Store
from US$920.71
|
10
in stock
|
Buy Now | |
Sager
from US$838.89
|
7
in stock
|
Buy Now | |
TTI Europe
from US$715.89
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,029.55
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$954.06
|
1
in stock
|
Buy Now | |
element14
from US$904.25
|
1
in stock
|
Buy Now | |
Farnell
from US$930.72
|
1
in stock
|
Buy Now | |
Avnet America
from US$801.81
|
-
|
Buy Now | |
Boersig
from US$1,195.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
CERTICRIMP 2,SAHT TYPE III+ | Heilind Electronics |
Crimper, SAHT Ratchet, 18-14 AWG, Circular, CPC, TypeIII Contacts, CERTI-CRIMPII | TE Connectivity 91521-1 | RS Americas |
CCII TYPE III+ PIN SKT 18-14 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 91521-1 | Internal Number: 91521-1 | TE Connectivity | TE Store |
Crimpers / Crimping Tools CERTICRIMP 2 SAHT TYPE III+ | Sager |
CCII TYPE III+ PIN SKT 18-14 A | TTI Europe |
Tools, Ratchet Crimp | Newark Electronics |
TOOLS, RATCHET CRIMP | element14 |
ER - CRIMPING TOOL FOR CPC CON | RS |
Assembly Tools, Certi Crimp II Tool | Avnet America |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 915 |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP Type III 18-14AWG Circular Contacts |
Product Range | Te Connectivity / Amp 915 |
Crimp Application | Connectors |
Crimp Size | 18AWG to 14AWG |
Where can I find additional details, specifications and documents for a 91521-1?
Additional datasheets, footprints and schematics for 91521-1 are listed on our Part Details page. You can also find images and similar parts to 91521-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91521-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91521-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91521-1 fall under?
The 91521-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91521-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91521-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91521-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91521-1 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, TE Store, Sager and TTI Europe have stock available or on a lead time for 91521-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91521-1 often in real-time on the comparison pages.
What if I can't find stock of 91521-1?
You can fill out our help required form which you can use to request a quote for 91521-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.