Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
11,786
in stock
|
Buy Now | |
TE Store
from US$1.00
|
18,575
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
11,786
in stock
|
Buy Now | |
element14
from US$0.67
|
11,786
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 13A |
Contact Type | Pin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin-Lead |
Contact Size | 16 |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .8 – 2mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | 2.79 – 3.81mm, .11 – .15in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ PIN,18-14,TIN-LEAD,STRIP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin Tin-Lead With | Connector Contact | Part Number: 66597-1 | Internal Number: 66597-1 | TE Connectivity | TE Store |
Circular Contact, Pin, Crimp, 14Awg | Newark Electronics |
CIRCULAR CONTACT, PIN, CRIMP, 14AWG | element14 |
Multimate Type III AWG 18 - 14 Insulated Discrete Wire Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Multimate Contacts | RS Americas |
Where can I find additional details, specifications and documents for a 66597-1?
Additional datasheets, footprints and schematics for 66597-1 are listed on our Part Details page. You can also find images and similar parts to 66597-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66597-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66597-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66597-1 fall under?
The 66597-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66597-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66597-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66597-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66597-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 66597-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66597-1 often in real-time on the comparison pages.
What if I can't find stock of 66597-1?
You can fill out our help required form which you can use to request a quote for 66597-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.