Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Underplate Material Thickness | 30µin, .76µm |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Finish | Matte |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | 2.79 – 3.81mm, .11 – .15in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
For Use With | CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Box, Loose Piece |
Packaging Quantity | 100 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+ SKT,18-14,30AU/FL,SMPACK Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 18 – 14 AWG Socket Gold Tin Size 16 | Connector Contact | Part Number: 66601-8 | Internal Number: 66601-8 | 18 – 14 AWG | TE Connectivity | TE Store |
Iii+ Skt,18-14,30Au/Fl,smpack Rohs Compliant: Yes |Amp Te Connectivity 66601-8 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, III+ Skt,18-14,30Au/Fl, Smpack | TE Connectivity 66601-8 | RS Americas |
Where can I find additional details, specifications and documents for a 66601-8?
Additional datasheets, footprints and schematics for 66601-8 are listed on our Part Details page. You can also find images and similar parts to 66601-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66601-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66601-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66601-8 fall under?
The 66601-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66601-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66601-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 66601-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66601-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 66601-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66601-8 often in real-time on the comparison pages.
What if I can't find stock of 66601-8?
You can fill out our help required form which you can use to request a quote for 66601-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.