Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.55
|
3,313
in stock
|
Buy Now | |
TE Store
from US$0.96
|
13,621
in stock
|
Buy Now | |
Heilind Electronics
from US$0.81
|
11,344
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
3,313
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
3,313
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
3,313
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.81
|
2,647
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
461
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin-Lead |
---|---|
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Precious Metal |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 13A |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Size | 16 |
Contact Type | Pin |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Accepts Wire Insulation Diameter Range | 2.79 – 3.81mm, .11 – .15in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors, M Series Connectors |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ PIN,18-14,TIN-LEAD,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin Tin-Lead With | Connector Contact | Part Number: 66602-1 | Internal Number: 66602-1 | TE Connectivity | TE Store |
III PIN18-14TIN-LEADLP | Heilind Electronics |
Iii+ Pin,18-14,tin-Lead,lp |Amp Te Connectivity 66602-1 | Newark Electronics |
Standard Circular Contacts III+ PIN 18-14 SN-P6 | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ PIN18-14TIN-LEADLP | Distrelec |
Multimate Contacts III+ PIN 18-14 TIN-LEAD LP | TE Connectivity 66602-1 | RS Americas |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Pin Contact, Crimp Contact, 18 AWG Min, 14 AWG Max, 1.57 mm, No. 16, 13A, Brass | Carlton-Bates |
Where can I find additional details, specifications and documents for a 66602-1?
Additional datasheets, footprints and schematics for 66602-1 are listed on our Part Details page. You can also find images and similar parts to 66602-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66602-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66602-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66602-1 fall under?
The 66602-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66602-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66602-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66602-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66602-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 66602-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66602-1 often in real-time on the comparison pages.
What if I can't find stock of 66602-1?
You can fill out our help required form which you can use to request a quote for 66602-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.