Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Pin |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | 2.79 – 3.81mm, .11 – .15in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Test Current | 13A |
Circuit Application | Signal |
For Use With | MIL-C-5015 Circular Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
5015 Pin,18-14,30Au Dup,strip |Amp Te Connectivity 213603-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
5015 Pin, 18-14, 30Au Dup, Strip | TE Connectivity 213603-3 | RS Americas |
5015 PIN,18-14,30AU DUP,STRIP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Pin Gold With | Connector Contact | Part Number: 213603-3 | Internal Number: 213603-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213603-3?
Additional datasheets, footprints and schematics for 213603-3 are listed on our Part Details page. You can also find images and similar parts to 213603-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213603-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213603-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213603-3 fall under?
The 213603-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 213603-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213603-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 213603-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213603-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 213603-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213603-3 often in real-time on the comparison pages.
What if I can't find stock of 213603-3?
You can fill out our help required form which you can use to request a quote for 213603-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.