66598-1 Power Connectors by TE Connectivity

III+ SKT,18-14,TIN-LEAD,STRIP

Status: Active
Series: -
RoHS: Unknown
Aliases: 1139882
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.81
5,084
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.12
13,996
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.53
5,084
in stock
Buy Now
Logo for element14
element14
from US$0.59
5,084
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
4,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.58
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.76
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

端子の下地めっきの材料 Nickel
Underplate Material Thickness 30µin, .76µm
Contact Mating Area Plating Material Tin-Lead
Contact Termination Area Plating Material Tin-Lead
Contact Underplating Material Nickel
Contact Mating Area Plating Thickness 100µin, 2.54µm
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Type Socket
Contact Current Rating (Max) 13A
Contact Size 16
Contact Base Material Brass
Accepts Wire Insulation Diameter Range .11 – .15in, 2.79 – 3.81mm
Wire Size 18 – 14AWG, .8 – 2mm²
Mating Pin Diameter 1.57mm, .062in
Test Current 13A
Wire Insulation Support With
Circuit Application Power & Signal
For Use With CPC Connectors, M Series Connectors
Wire/Cable Type Discrete Wire
Comment Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors.
Packaging Quantity 4000
Packaging Method Reel
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Crimp
Operating Temperature Range -55 – 90°C, -67 – 194°F


Alternative Descriptions

III+ SKT,18-14,TIN-LEAD,STRIP Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin-Lead With | Connector Contact | Part Number: 66598-1 | Internal Number: 66598-1 | Alias Number: 1139882 | TE Connectivity | TE Store
Circular Contact, Socket, Crimp, 14Awg | Newark Electronics
CIRCULAR CONTACT, SOCKET, CRIMP, 14AWG | element14
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
MultiMate Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Socket Assembly | Future Electronics
Socket Contact, 13A, Size 16, 14-18 AWG, Crimp Terminal, Tin Plating, AMP Series | TE Connectivity 66598-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66598-1?

Additional datasheets, footprints and schematics for 66598-1 are listed on our Part Details page. You can also find images and similar parts to 66598-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66598-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66598-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66598-1 fall under?

The 66598-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66598-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66598-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 66598-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 66598-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 66598-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66598-1 often in real-time on the comparison pages.

What if I can't find stock of 66598-1?

You can fill out our help required form which you can use to request a quote for 66598-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay