Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
端子の下地めっきの材料 | Nickel |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Type | Pin |
Contact Mating Area Plating Material | Precious Metal |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .8 – 2mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | 2.79 – 3.81mm, .11 – .15in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors., For Mini Applicator. |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors, M Series Connectors |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Iii+ Pin,18-14,30Au/Fl,strip Rohs Compliant: Yes |Amp Te Connectivity 66597-5 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, III+ Pin,18-14,30Au/Fl, Strip | TE Connectivity 66597-5 | RS Americas |
Where can I find additional details, specifications and documents for a 66597-5?
Additional datasheets, footprints and schematics for 66597-5 are listed on our Part Details page. You can also find images and similar parts to 66597-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66597-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66597-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66597-5 fall under?
The 66597-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66597-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66597-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 66597-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66597-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 66597-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66597-5 often in real-time on the comparison pages.
What if I can't find stock of 66597-5?
You can fill out our help required form which you can use to request a quote for 66597-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.