Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
16,462
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
20,530
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
19,850
in stock
|
Buy Now | |
TE Store
from US$1.14
|
18,756
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
16,462
in stock
|
Buy Now | |
element14
from US$0.65
|
16,462
in stock
|
Buy Now | |
Heilind Electronics
from US$1.11
|
9,466
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.11
|
1,893
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
1,519
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
680
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Underplate Material Thickness | 30µin, .76µm |
---|---|
Contact Mating Area Plating Material | Tin-Lead |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Contact Size | 16 |
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Accepts Wire Insulation Diameter Range | .11 – .15in, 2.79 – 3.81mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | M Series Connectors, CPC Connectors |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece, Carton |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Standard Circular Contacts TIN SOCKET 18-14 AWG | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ SKT18-14TIN-LEADLP | Distrelec |
III+ SKT,18-14,TIN-LEAD,LP Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin-Lead With | Connector Contact | Part Number: 66601-1 | Internal Number: 66601-1 | TE Connectivity | TE Store |
Circular Contact Socket, 18-14Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT SOCKET, 18-14AWG, CRIMP | element14 |
III SKT18-14TIN-LEADLP | Heilind Electronics |
Contacts, Circular, Tin, Socket, 18-14AWG, 13A, Female Socket, Multimate Series | TE Connectivity 66601-1 | RS Americas |
MultiMate Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Socket Assembly | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Socket Contact, Crimp Contact, 18 AWG Min, 14 AWG Max, 1.57 mm, No. 16, 13A | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Multimate Type III+ Series |
RoHS: | Unknown |
Product Range | Multimate Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
For Use With | M Series CPC Series Connectors |
Where can I find additional details, specifications and documents for a 66601-1?
Additional datasheets, footprints and schematics for 66601-1 are listed on our Part Details page. You can also find images and similar parts to 66601-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66601-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66601-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66601-1 fall under?
The 66601-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66601-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66601-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66601-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66601-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and element14 have stock available or on a lead time for 66601-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66601-1 often in real-time on the comparison pages.
What if I can't find stock of 66601-1?
You can fill out our help required form which you can use to request a quote for 66601-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.