Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.73
|
3,382
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
3,382
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
3,382
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
3,382
in stock
|
Buy Now | |
Farnell
from US$1.21
|
2,800
in stock
|
Buy Now | |
TE Store
from US$1.41
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .11 – .15in, 2.79 – 3.81mm |
Wire Size | .8 – 2mm², 18 – 14AWG |
Mating Pin Diameter | .062in, 1.57mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
For Use With | CPC Connectors, VDE Connectors |
Packaging Quantity | 100 |
Packaging Method | Loose Piece, Box |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
Standard Circular Contacts Socket Contact 18-14 |Amp Te Connectivity 66601-7 | Newark Electronics |
Standard Circular Contacts SOCKET CONTACT 18-14 | Rapid Electronics |
TE Connectivity - AMP Contacts III+ SKT18-14TIN-LEADSMPACK | Distrelec |
CONTACT, SOCKET, CRIMP, 18-14AWG | Farnell |
III+ SKT,18-14,TIN-LEAD,SMPACK Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Size: Size 16 Wire Size: 18 – 14 AWG Socket Tin-Lead Size 16 | Connector Contact | Part Number: 66601-7 | Internal Number: 66601-7 | 18 – 14 AWG | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 66601-7?
Additional datasheets, footprints and schematics for 66601-7 are listed on our Part Details page. You can also find images and similar parts to 66601-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66601-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66601-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66601-7 fall under?
The 66601-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66601-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66601-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 66601-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66601-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 66601-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66601-7 often in real-time on the comparison pages.
What if I can't find stock of 66601-7?
You can fill out our help required form which you can use to request a quote for 66601-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.