Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | .76µm, 30µin |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Select Gold |
Contact Termination Area Plating Material | Gold |
Contact Diameter | .093in, 2.36mm |
Contact Base Material | Brass |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
端子の下地めっきの材料 | Nickel |
Accepts Wire Insulation Diameter Range | .11 – .15in, 2.79mm |
Wire Size | 24 – 18AWG, .3 – .84mm² |
Operating Voltage | 250VAC, 600VAC |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
For Use With | Pin |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.093 Cp&s Sok Aubr Lp 24-18 |Amp Te Connectivity 770146-5 | Newark Electronics |
Soft Shell 24-18 AWG Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL884 | TE Connectivity 770146-5 | RS Americas |
Where can I find additional details, specifications and documents for a 770146-5?
Additional datasheets, footprints and schematics for 770146-5 are listed on our Part Details page. You can also find images and similar parts to 770146-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770146-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770146-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770146-5 fall under?
The 770146-5 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770146-5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770146-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 770146-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770146-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 770146-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770146-5 often in real-time on the comparison pages.
What if I can't find stock of 770146-5?
You can fill out our help required form which you can use to request a quote for 770146-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.