Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Material | Nylon 6/6 |
---|---|
Number of Positions | 12 |
Number of Rows | 4 |
Contact Type | Pin or Socket |
Contact Layout | Matrix |
Panel Thickness | 2.29 mm, .09 in |
Width | 16.13mm |
Height | 36.2mm |
Length | 25.4mm |
Operating Voltage | 250VAC |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | 5.03mm, .198in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
CSA Rating | Certified |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
Connector Mounting Type | Cable Mount (Free-Hanging), Panel |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Panel, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | .198in, 5.03mm |
Connector Type | Housing |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
P&s Connectors Recpt 12P Panel Mnt W/O Detent |Amp Te Connectivity 770097-1 | Newark Electronics |
P&S Connectors RECPT 12P PANEL MNT w/o detent | Rapid Electronics |
TE Connectivity 12P .093 COMM P&S RECPT Pin & Socket Con | Distrelec |
Conn Housing RCP 12 POS 5.03mm ST Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | Commercial 0.093" Series |
RoHS: | Unknown |
Product Range | Commercial 0.093" Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | 5.03mm |
For Use With | 0.093" Commercial Pin and Socket Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770097-1?
Additional datasheets, footprints and schematics for 770097-1 are listed on our Part Details page. You can also find images and similar parts to 770097-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770097-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770097-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770097-1 fall under?
The 770097-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 770097-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770097-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770097-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770097-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 770097-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770097-1 often in real-time on the comparison pages.
What if I can't find stock of 770097-1?
You can fill out our help required form which you can use to request a quote for 770097-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.