Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.50
|
2,474
in stock
|
Buy Now | |
Powell Electronics
from US$0.48
|
4,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
2,474
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
2,474
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
2,474
in stock
|
Buy Now | |
Farnell
from US$0.85
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 5.03mm, .198in |
---|---|
Number of Positions | 15 |
Number of Signal Positions | 15 |
Number of Rows | 5 |
Contact Retention | Without |
Contact Layout | Matrix |
Height | 27.05mm |
Width | 16.13mm |
Length | 25.4mm |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 5.03mm, .198in |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
P&s Connectors Recpt 15P Free Hng W/O Detent Lock |Amp Te Connectivity 770105-1 | Newark Electronics |
P&S Connectors RECPT 15P FREE HNG w/o detent lock | Rapid Electronics |
TE Connectivity - AMP PWR CONN 15P .093 COMM P&S RECPT | Distrelec |
RCPT HOUSING, 15POS, PA 6.6, NATURAL | Farnell |
Conn Housing RCP 15 POS 5.03mm Crimp ST Individual | Avnet America |
Circular Connector, 15P .093 COMM P&S RECPT | TE Connectivity 770105-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial Series |
RoHS: | Unknown |
Product Range | Commercial Series |
---|---|
Gender | Receptacle |
No. of Positions | 15Ways |
Pitch Spacing | 5.03mm |
For Use With | AMP Commercial Series Pin and Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770105-1?
Additional datasheets, footprints and schematics for 770105-1 are listed on our Part Details page. You can also find images and similar parts to 770105-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770105-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770105-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770105-1 fall under?
The 770105-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770105-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770105-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770105-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770105-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 770105-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770105-1 often in real-time on the comparison pages.
What if I can't find stock of 770105-1?
You can fill out our help required form which you can use to request a quote for 770105-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.