Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.42
|
4,080
in stock
|
Buy Now | |
TE Store
from US$0.43
|
1,068
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .198in, 5.03mm |
---|---|
Number of Signal Positions | 12 |
Number of Positions | 12 |
Number of Rows | 4 |
Contact Retention | Without |
Contact Layout | Matrix |
Length | 24.64mm |
Height | 24.64mm |
Width | 18.67mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .198in, 5.03mm |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
CSA Rating | Certified |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
12P .093 COMM P&S PLUG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 5.03 mm Housing Plug Wire-to-Wire 12 | Rectangular Power Connector | Part Number: 770102-1 | Internal Number: 770102-1 | 5.03 mm | TE Connectivity | TE Store |
.093 Commercial Series 5.03mm Pitch 12 Way 3 Row Male Straight PCB Housing | TE Connectivity 770102-1 | RS Americas |
Commercial,plug,free hanging,12way | RS |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Conn Housing PL 12 POS 5.03mm ST Individual | Avnet America |
Where can I find additional details, specifications and documents for a 770102-1?
Additional datasheets, footprints and schematics for 770102-1 are listed on our Part Details page. You can also find images and similar parts to 770102-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770102-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770102-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770102-1 fall under?
The 770102-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770102-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770102-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770102-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770102-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, RS Americas, RS and Newark Electronics have stock available or on a lead time for 770102-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770102-1 often in real-time on the comparison pages.
What if I can't find stock of 770102-1?
You can fill out our help required form which you can use to request a quote for 770102-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.