Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
14,160
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
14,160
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
14,160
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
14,160
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
8,143
in stock
|
Buy Now | |
TE Store
from US$0.21
|
3,213
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
1,448
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
221
in stock
|
Buy Now | |
Avnet Asia
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Number of Signal Positions | 3 |
Contact Retention | Without |
Contact Layout | Inline |
Width | 6.1mm |
Length | 28.58mm |
Height | 17.02mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .198in, 5.03mm |
Housing Material | Nylon 6/6, Nylon 4/6 |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Housing Type | Receptacle |
Sealable | No |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
P&s Connectors Recpt 3P Detent Lock In-Line |Amp Te Connectivity 770070-1 | Newark Electronics |
P&S Connectors RECPT 3P DETENT LOCK in-line | Rapid Electronics |
TE Connectivity - AMP PWR CONN 03P .093 COMM P&S RECPT HSG | Distrelec |
CONN HOUSING, RCPT, 3POS, 5.03MM | Farnell |
03P .093 COMM P&S RECPT HSG | Heilind Electronics |
03P .093 COMM P&S RECPT HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 5.03 mm Housing Receptacle Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 770070-1 | Internal Number: 770070-1 | 5.03 mm | TE Connectivity | TE Store |
Connector Shell 250 VAC 13 A (Max.) 3 Receptacle Nylon Natural In-Line | TE Connectivity 770070-1 | RS Americas |
Conn Housing RCP 3 POS 5.03mm Crimp ST Individual | Avnet Asia |
Single Row 3 Position Vertical Free Hanging Soft Shell Socket Connector | Future Electronics |
03P .093 COMM PANDS RECPT HSG | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial 0.093" Series |
RoHS: | Unknown |
Product Range | Commercial 0.093" Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Positions |
Pitch Spacing | 5.03mm |
For Use With | 0.093" Commercial Pin and Socket Contacts |
Where can I find additional details, specifications and documents for a 770070-1?
Additional datasheets, footprints and schematics for 770070-1 are listed on our Part Details page. You can also find images and similar parts to 770070-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770070-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770070-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770070-1 fall under?
The 770070-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770070-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770070-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770070-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770070-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 770070-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770070-1 often in real-time on the comparison pages.
What if I can't find stock of 770070-1?
You can fill out our help required form which you can use to request a quote for 770070-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.