Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
19,040
in stock
|
Buy Now | |
Heilind Electronics
from US$0.36
|
35,721
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
18,504
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
15,780
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.36
|
6,994
in stock
|
Buy Now | |
TE Store
from US$0.30
|
6,143
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
4,487
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,079
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
178
in stock
|
Buy Now | |
element14
from US$0.29
|
145
in stock
|
Buy Now | |
Farnell
from US$0.27
|
145
in stock
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Number of Signal Positions | 2 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | .248in, 6.3mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Product Type | Housing |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
02P .093 COMM P&S RECPT .248CL | Heilind Electronics |
Housing FH Receptacle 2 way CPS | RS |
Conn Housing RCP 2 POS 6.3mm Crimp ST Individual | Avnet America |
Connector Shell 250 VAC 13 A (Max.) 2 Receptacle Nylon Natural In-Line | TE Connectivity 770065-1 | RS Americas |
02P .093 COMM P&S RECPT .248CL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 6.3 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 770065-1 | Internal Number: 770065-1 | 6.3 mm | TE Connectivity | TE Store |
2 Position Crimp Terminal Detent Lock Free Hanging Receptacle Housing | Future Electronics |
Plug And Socket Connector Housing | Newark Electronics |
CONNECTOR HOUSING, RCPT, 2POS, 6.3MM | element14 |
02P .093 COMM PANDS RECPT .248CL | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial 0.093" Series |
RoHS: | Unknown |
Product Range | Commercial 0.093" Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Positions |
Pitch Spacing | 6.3mm |
For Use With | 0.093" Commercial Pin and Socket Connectors |
Body Material | Nylon |
Where can I find additional details, specifications and documents for a 770065-1?
Additional datasheets, footprints and schematics for 770065-1 are listed on our Part Details page. You can also find images and similar parts to 770065-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770065-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770065-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770065-1 fall under?
The 770065-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770065-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770065-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770065-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770065-1 have stock available?
Authorised distributors including Heilind Electronics, RS, Avnet America, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 770065-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770065-1 often in real-time on the comparison pages.
What if I can't find stock of 770065-1?
You can fill out our help required form which you can use to request a quote for 770065-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.