Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 405264508 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.07
|
6,302
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
3,905
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
3,905
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
3,905
in stock
|
Buy Now | |
TE Store
from US$0.13
|
3,591
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
1,485
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
346
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
76
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 1 |
---|---|
Number of Rows | 1 |
Number of Positions | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Single Circuit Plug Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Housing, Receptacle, 1 Position | Newark Electronics |
P&S Connectors RECPT 1P DETENT LOCK in-line | Rapid Electronics |
TE Connectivity - AMP PWR CONN 01P .093 COMM P&S RECPT HSG | Distrelec |
01P .093 COMM P&S RECPT HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Receptacle Wire-to-Wire 1 | Rectangular Power Connector | Part Number: 770063-1 | Internal Number: 770063-1 | Alias Number: 405264508 | TE Connectivity | TE Store |
01P .093 COMM P&S RECPT HSG | Heilind Electronics |
Connector Shell 250 VAC 13 A (Max.) 1 Receptacle Nylon Natural In-Line | TE Connectivity 770063-1 | RS Americas |
Conn Housing RCP 1 POS ST Individual | Avnet America |
Where can I find additional details, specifications and documents for a 770063-1?
Additional datasheets, footprints and schematics for 770063-1 are listed on our Part Details page. You can also find images and similar parts to 770063-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770063-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770063-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770063-1 fall under?
The 770063-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770063-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770063-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770063-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770063-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 770063-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770063-1 often in real-time on the comparison pages.
What if I can't find stock of 770063-1?
You can fill out our help required form which you can use to request a quote for 770063-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.