770144-5 Part Information
Details for 770144-5 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
500 | 0.5270 |
Stock Information
Details
Part Downloads
Part Specifications
Underplate Material Thickness | 50µin, 1.27µm |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Crimp Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Wire Contact Termination Area Plating Material | Nickel |
Contact Retention Within Housing | With |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | 3.56mm, .14in |
Mating Pin Diameter | 2.36mm, .093in |
Operating Voltage | 600VAC, 250VAC |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Pin |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Compatible Parts
Alternative Part Descriptions
- .093 CP&S SOC AUBR L/P 20-14 | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 770144-5?
Additional datasheets, footprints and schematics for 770144-5 are listed in our Part Details tab. You can also find the 770144-5 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770144-5 in the Pricing & Inventory tab next to part details. You can view 770144-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770144-5 fall under?
The 770144-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770144-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770144-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 770144-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 770144-5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 770144-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770144-5 often in real-time on the comparison pages.
What if I can't find stock of 770144-5?
You can fill out our help required form which you can use to request a quote for 770144-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.