Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
2,250
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
7,568
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
6,828
in stock
|
Buy Now | |
TE Store
from US$0.12
|
4,968
in stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
3,344
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
1,593
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
1,431
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
1,431
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
1,431
in stock
|
Buy Now | |
Newark Electronics
from US$5.83
|
47
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$7.83
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$8.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 13A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .11in, 2.79mm |
Mating Pin Diameter | 2.36mm, .093in |
Wire Size | .2 – .82mm², 24 – 18AWG |
Operating Voltage | 250VAC, 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Pin |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.093 Soft-Shell Pin & Socket Contacts(Pre-Tinned Brass) Socket for 24-18AWG | TE Connectivity 770146-1 | RS Americas |
.093 CPS SOK PTPBR LP 24-18 | Heilind Electronics |
.093 CP&S SOK PTPBR LP 24-18 Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770146-1 | Internal Number: 770146-1 | TE Connectivity | TE Store |
Contact female crimp 24-18AWG CPS | RS |
Pin&Socket Connectors 24/18 AWG TN/BR SKT | Rapid Electronics |
TE Connectivity .093 CP&S SOK PTPBR LP 24-18 Pin & Socke | Distrelec |
Contact, Socket, 24-18Awg, Crimp | Newark Electronics |
Soft Shell 24-18 AWG Crimp Socket Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, SOCKET, 24-18AWG, CRIMP | element14 |
Pin & Socket Connectors 24/18 AWG TN/BR SKT | Sager |
Status: | Unknown |
---|---|
Series: | Commercial 0.093" Series |
RoHS: | Unknown |
Product Range | Commercial 0.093" Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP 0.093" Commercial Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 770146-1?
Additional datasheets, footprints and schematics for 770146-1 are listed on our Part Details page. You can also find images and similar parts to 770146-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770146-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770146-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770146-1 fall under?
The 770146-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770146-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770146-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770146-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770146-1 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, TE Store, Powell Electronics and RS have stock available or on a lead time for 770146-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770146-1 often in real-time on the comparison pages.
What if I can't find stock of 770146-1?
You can fill out our help required form which you can use to request a quote for 770146-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.