Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now | |
TE Store
from US$0.48
|
9,922
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
6,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Underplating Material | Nickel |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | .14in, 3.56mm |
Mating Pin Diameter | 2.36mm, .093in |
Operating Voltage | 250VAC, 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Socket |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.093 COMM P&S PIN AU/NI/BR Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 600 VAC 250 VAC Contact Retention Within Housing: With Pin Gold 600 VAC | Connector Contact | Part Number: 350416-5 | Internal Number: 350416-5 | TE Connectivity | TE Store |
Pin&Socket Connectors PIN 14-20AWG GOLD | Rapid Electronics |
.093 COMM PS PIN AU/NI/BR | Heilind Electronics |
.093 Comm P&s Pin Au/Ni/Br Rohs Compliant: Yes |Amp Te Connectivity 350416-5 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
.093 COMM P&S PIN AU/NI/BR | TE Connectivity 350416-5 | RS Americas |
.093 COMM P&S PIN AU/NI/BR | Farnell |
.093 COMM P&S PINAU/NI/BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 350416-5?
Additional datasheets, footprints and schematics for 350416-5 are listed on our Part Details page. You can also find images and similar parts to 350416-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350416-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350416-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350416-5 fall under?
The 350416-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350416-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350416-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 350416-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350416-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 350416-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350416-5 often in real-time on the comparison pages.
What if I can't find stock of 350416-5?
You can fill out our help required form which you can use to request a quote for 350416-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.