Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Type | Pin or Socket |
Contact Layout | Inline |
Width | 6.48mm |
Length | 19.94mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | .248in, 6.3mm |
Housing Material | Nylon 6/6 |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-2 |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Insertion Force | Low |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Housing |
Connector System | Wire-to-Wire |
Product Type | Connector |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors 03P Recpt .248Cl |Amp Te Connectivity 770785-1 | Newark Electronics |
Pin&Socket Connectors 03P RECPT .248CL | Rapid Electronics |
TE Connectivity - AMP Conn HSG 03P .093 COMM P&S RECPT .248CL | Distrelec |
RCPT HOUSING, 3POS, PA 6.6, NATURAL | Farnell |
Conn Housing RCP 3 POS 6.35mm Crimp ST Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | Commercial Series |
RoHS: | Unknown |
Product Range | Commercial Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 6.3mm |
For Use With | AMP Commercial Series Pin and Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770785-1?
Additional datasheets, footprints and schematics for 770785-1 are listed on our Part Details page. You can also find images and similar parts to 770785-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770785-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770785-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770785-1 fall under?
The 770785-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 770785-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770785-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770785-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770785-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 770785-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770785-1 often in real-time on the comparison pages.
What if I can't find stock of 770785-1?
You can fill out our help required form which you can use to request a quote for 770785-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.