770077-1 Part Information

Details for 770077-1 by TE Connectivity

Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors

Part Downloads

Part Specifications

Number of Rows 1
Number of Positions 4
Number of Signal Positions 4
Contact Retention Without
Contact Layout Inline
Panel Thickness .09in, 2.29mm
Length 38.86mm
Width 6.1mm
Operating Voltage 250VAC
UL Flammability Rating UL 94V-2
Housing Material Nylon 6/6
Housing Color Natural
Centerline (Pitch) 5.03mm, .198in
Agency/Standard UL, CSA
UL Rating Recognized
CSA Rating Certified
CSA File Number LR7189
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard Number E28476
Panel Mount Feature Type Mounting Ears
Panel Mount Feature With
Connector Mounting Type Panel
Circuit Application Power & Signal
For Use With Receptacle Housing
Packaging Method Package
Packaging Quantity 1
Connector System Wire-to-Panel, Wire-to-Wire
Contact Type Pin
Sealable No
Product Type Housing
Housing Type Plug
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1187
Global Product Line: 106
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • 04P .093 COMM P&S PLUG HSG | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 770077-1?

Additional datasheets, footprints and schematics for 770077-1 are listed in our Part Details tab. You can also find the 770077-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 770077-1 in the Pricing & Inventory tab next to part details. You can view 770077-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 770077-1 fall under?

The 770077-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 770077-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 770077-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 770077-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 770077-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 770077-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 770077-1 often in real-time on the comparison pages.

What if I can't find stock of 770077-1?

You can fill out our help required form which you can use to request a quote for 770077-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 770077-1

Loading...
Loading Results for 770077-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us