Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
135,105
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
135,105
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
135,105
in stock
|
Buy Now | |
element14
from US$0.31
|
21,729
in stock
|
Buy Now | |
Farnell
from US$0.29
|
21,729
in stock
|
Buy Now | |
Heilind Electronics
from US$0.36
|
8,617
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
6,729
in stock
|
Buy Now | |
TE Store
from US$0.30
|
6,387
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
4,190
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.36
|
1,723
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
496
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 2 |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Height | 16.26mm |
Length | 27.81mm |
Width | 9.02mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .248in, 6.3mm |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-2 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors PLUG W/O EAR 2P in-line | Rapid Electronics |
TE Connectivity - AMP PWR CONN 02P .093 COMM P&S PLUG .248CL | Distrelec |
PLUG AND SOCKET CONNECTOR HOUSING | Farnell |
02P .093 COMM P&S PLUG .248CL | Heilind Electronics |
Connector Housing, Plug, 2Pos, 6.3Mm | Newark Electronics |
02P .093 COMM P&S PLUG .248CL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 6.3 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 770069-1 | Internal Number: 770069-1 | 6.3 mm | TE Connectivity | TE Store |
Conn Housing PL 2 POS 6.3mm Crimp ST Individual | Avnet America |
Connector Soft Shell 250 VAC 13 A (Max.) Plug Nylon Natural 2 0.093 in. | TE Connectivity 770069-1 | RS Americas |
Housing FH Plug 2 way CPS | RS |
2 Position Crimp Terminal Detent Lock Free Hanging Plug Housing | Future Electronics |
02P .093 COMM PANDS PLUG .248CL | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial 0.093" Series |
RoHS: | Unknown |
Product Range | Commercial 0.093" Series |
---|---|
Gender | Plug |
No. of Positions | 2Positions |
Pitch Spacing | 6.3mm |
For Use With | 0.093" Commercial Pin and Socket Connectors |
Body Material | Nylon |
Colour | Natural |
Where can I find additional details, specifications and documents for a 770069-1?
Additional datasheets, footprints and schematics for 770069-1 are listed on our Part Details page. You can also find images and similar parts to 770069-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770069-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770069-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770069-1 fall under?
The 770069-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770069-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770069-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770069-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770069-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 770069-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770069-1 often in real-time on the comparison pages.
What if I can't find stock of 770069-1?
You can fill out our help required form which you can use to request a quote for 770069-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.