Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 30µin, .76µm |
---|---|
Contact Current Rating (Max) | 13A |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Wire Size | 24 – 18AWG, .3 – .84mm² |
Accepts Wire Insulation Diameter Range | .11in, 2.79mm |
Mating Pin Diameter | .093in, 2.36mm |
Operating Voltage | 250VAC, 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA |
VDE Tested | Yes |
UL Flammability Rating | UL 94V-2 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Pin |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.093 Comm P&s Sok Au/Ni/Br Rohs Compliant: Yes |Amp Te Connectivity 350417-5 | Newark Electronics |
093 COMM P&S SOK AU/NI/BR | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 350417-5?
Additional datasheets, footprints and schematics for 350417-5 are listed on our Part Details page. You can also find images and similar parts to 350417-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350417-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350417-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350417-5 fall under?
The 350417-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350417-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350417-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 350417-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350417-5 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 350417-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350417-5 often in real-time on the comparison pages.
What if I can't find stock of 350417-5?
You can fill out our help required form which you can use to request a quote for 350417-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.