Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ALR-255-1001PLUG,
D15556-000 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.28
|
6,955
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
6,955
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
6,955
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
6,955
in stock
|
Buy Now | |
TE Store
from US$0.55
|
329
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Number of Signal Positions | 4 |
Contact Retention | Without |
Contact Layout | Inline |
Width | 8.89mm |
Length | 28.24mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors 04P Plug .250Cl |Amp Te Connectivity 770336-1 | Newark Electronics |
Pin&Socket Connectors 04P PLUG .250CL | Rapid Electronics |
TE Connectivity - AMP PWR CONN 04P .093 COMM P&S PLUG .250CL | Distrelec |
04P .093 COMM P&S PLUG .250CL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 770336-1 | Internal Number: 770336-1 | Alias Number: ALR-255-1001PLUG | 6.35 mm | TE Connectivity | TE Store |
4 Position Crimp Terminal Detent Lock Free Hanging Housing Plug | Future Electronics |
Conn Housing PL 4 POS 6.35mm ST Individual | Avnet America |
Where can I find additional details, specifications and documents for a 770336-1?
Additional datasheets, footprints and schematics for 770336-1 are listed on our Part Details page. You can also find images and similar parts to 770336-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770336-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770336-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770336-1 fall under?
The 770336-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770336-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770336-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770336-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770336-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 770336-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770336-1 often in real-time on the comparison pages.
What if I can't find stock of 770336-1?
You can fill out our help required form which you can use to request a quote for 770336-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.