Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.38
|
1,267
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
1,267
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
1,267
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
1,267
in stock
|
Buy Now | |
TE Store
from US$0.97
|
1,146
in stock
|
Buy Now | |
Heilind Electronics
from US$1.28
|
1,022
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.28
|
238
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
Boersig
from US$0.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Row-to-Row Spacing | .198in, 5.03mm |
Number of Rows | 3 |
Number of Signal Positions | 9 |
Contact Retention | Without |
Contact Layout | Matrix |
Height | 33.78mm |
Width | 18.67mm |
Panel Thickness | .09in, 2.29mm |
Length | 29.21mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.03mm, .198in |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
UL Rating | Recognized |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Panel |
Contact Type | Pin |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors Hsg Plg 3X03C Pnl V2 |Amp Te Connectivity 770095-1 | Newark Electronics |
Pin&Socket Connectors HSG PLG 3X03C PNL V2 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 09P .093 COMM P&S PLUG | Distrelec |
09P .093 COMM P&S PLUG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 5.03 mm Housing Plug Wire-to-Panel 9 | Rectangular Power Connector | Part Number: 770095-1 | Internal Number: 770095-1 | 5.03 mm | TE Connectivity | TE Store |
09P .093 COMM P&S PLUG | Heilind Electronics |
Conn Housing PL 9 POS 5.03mm ST Individual | Avnet America |
Circular Connector, Plug 09P .093 COMM P&S | TE Connectivity 770095-1 | RS Americas |
Where can I find additional details, specifications and documents for a 770095-1?
Additional datasheets, footprints and schematics for 770095-1 are listed on our Part Details page. You can also find images and similar parts to 770095-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770095-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770095-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770095-1 fall under?
The 770095-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770095-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770095-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770095-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770095-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 770095-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770095-1 often in real-time on the comparison pages.
What if I can't find stock of 770095-1?
You can fill out our help required form which you can use to request a quote for 770095-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.