Prices starting from US$0.58
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.81 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.70 |
5,097
|
Buy Now | |
TE Store | US$0.67 |
2,638
|
Buy Now | |
Heilind Electronics Asia | US$0.70 |
1,529
|
Buy Now | |
Newark Electronics | US$1.19 |
16
|
Buy Now | |
Rapid Electronics | US$0.85 |
16
|
Buy Now | |
Chip One Stop | US$0.95 |
16
|
Buy Now | |
Avnet America | US$0.58 |
-
|
Buy Now | |
RS Americas | US$0.76 |
-
|
Buy Now | |
Boersig | US$0.60 |
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Row-to-Row Spacing | 5.03mm, .198in |
Number of Signal Positions | 4 |
Number of Rows | 2 |
Contact Retention | Without |
Contact Layout | Matrix |
Length | 11.15mm |
Width | 11.15mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 5.03mm, .198in |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Housing |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P .093 COMM P&S PLUG | Heilind Electronics |
04P .093 COMM P&S PLUG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 5.03 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 770842-1 | Internal Number: 770842-1 | 5.03 mm | TE Connectivity | TE Store |
Pin & Socket Connectors Plug W/O Ear 4P Matrix |Amp Te Connectivity 770842-1 | Newark Electronics |
Pin&Socket Connectors PLUG W/O EAR 4P matrix | Rapid Electronics |
Conn Housing PL 4 POS 5.03mm ST Individual | Avnet America |
.093 Commercial Series 5.03mm Pitch 4 Way 2 Row Male Straight PCB Conn Housing | TE Connectivity 770842-1 | RS Americas |
TE Connectivity - AMP PWR CONN 04P .093 COMM P&S PLUG | Distrelec |
Where can I find additional details, specifications and documents for a 770842-1?
Additional datasheets, footprints and schematics for 770842-1 are listed on our Part Details page. You can also find images and similar parts to 770842-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770842-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770842-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770842-1 fall under?
The 770842-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770842-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770842-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770842-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770842-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 770842-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770842-1 often in real-time on the comparison pages.
What if I can't find stock of 770842-1?
You can fill out our help required form which you can use to request a quote for 770842-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.