Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | .25in, 6.35mm |
Number of Signal Positions | 6 |
Contact Layout | Matrix |
Contact Retention | Without |
Width | 13.84mm |
Length | 20mm |
Operating Voltage | 600VAC |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR7189 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P .093 Comm P&s Recpt .250Cl Rohs Compliant: Yes |Amp Te Connectivity 770360-1 | Newark Electronics |
Conn Housing RCP 6 POS 6.35mm ST Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | Commercial Series |
RoHS: | Unknown |
Product Range | Commercial Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 6.35mm |
For Use With | AMP Commercial Series Pin and Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770360-1?
Additional datasheets, footprints and schematics for 770360-1 are listed on our Part Details page. You can also find images and similar parts to 770360-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770360-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770360-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770360-1 fall under?
The 770360-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770360-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770360-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770360-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770360-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 770360-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770360-1 often in real-time on the comparison pages.
What if I can't find stock of 770360-1?
You can fill out our help required form which you can use to request a quote for 770360-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.