Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0488
|
175
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
454,479
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0350
|
90,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0474
|
80,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0377
|
80,000
in stock
|
Buy Now | |
Distrelec
from US$0.0429
|
80,000
in stock
|
Buy Now | |
element14
from US$0.07
|
20,249
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
20,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0350
|
18,000
in stock
|
Buy Now | |
RS Americas
from US$0.0300
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.0338
|
10,700
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0260
|
-
|
Buy Now | |
Avnet America
from US$0.0292
|
-
|
Buy Now | |
Avnet Asia
from US$0.0306
|
-
|
Buy Now | |
Boersig
from US$0.0328
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Orientation | Straight |
Contact Type | Socket |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 24 – 18AWG, .3 – .84mm² |
Accepts Wire Insulation Diameter Range | 2.79mm, .11in |
Mating Pin Diameter | 2.36mm, .093in |
Operating Voltage | 250VAC, 600VAC |
Agency/Standard | CSA |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Pin |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.093 COMM P&S SOK 18-24 PTPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350417-1 | Internal Number: 350417-1 | TE Connectivity | TE Store |
.093 COMM PS SOK 18-24 PTPBR | Heilind Electronics |
P&S Connectors 24/18 GA TN/BR SKT Reel of 5000 | Rapid Electronics |
TE Connectivity - AMP Contacts .093 COMM P&S SOK 18-24 PTPBR | Distrelec |
CONTACT, SOCKET, 24-18AWG, CRIMP | element14 |
Contact, Socket, 24-18Awg, Crimp, Full Reel | Newark Electronics |
Contact, Female Socket, Crimp, 24-18AWG, Tin Plated Contacts, Mate-N-Lok Series | TE Connectivity 350417-1 | RS Americas |
CONTACT, CRIMP, RECEPTACLE, 24-18AWG | Farnell |
Contact female 0.2-0.8mm² CPS | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Soft Shell 24-18 AWG Crimp Socket Contact | Future Electronics |
Status: | Unknown |
---|---|
Series: | Commercial 0.093" Series |
RoHS: | Unknown |
Product Range | Commercial 0.093" Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Soft Shell Pin & Socket Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 13A |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 350417-1?
Additional datasheets, footprints and schematics for 350417-1 are listed on our Part Details page. You can also find images and similar parts to 350417-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350417-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350417-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350417-1 fall under?
The 350417-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350417-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350417-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350417-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350417-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 350417-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350417-1 often in real-time on the comparison pages.
What if I can't find stock of 350417-1?
You can fill out our help required form which you can use to request a quote for 350417-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.