Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.19
|
1,824
in stock
|
Buy Now | |
Powell Electronics
from US$0.24
|
20,631
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
2,935
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
1,824
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
1,824
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
880
in stock
|
Buy Now | |
TE Store
from US$0.23
|
547
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now |
Number of Signal Positions | 2 |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.3mm, .248in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Product Type | Housing |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
02P.093 COMM P&S RCPT .248CL | Heilind Electronics |
Pin&Socket Connectors 02P RCPT .248CL | Rapid Electronics |
TE Connectivity - AMP PWR CONN 02P.093 COMM P&S RCPT .248CL | Distrelec |
02P.093 COMM P&S RCPT .248CL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 6.3 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 770424-1 | Internal Number: 770424-1 | 6.3 mm | TE Connectivity | TE Store |
Plug & Socket Housing, Receptacle, 2 Position, 6.3Mm | Newark Electronics |
2 Position Crimp Terminal Positive Lock Free Hanging Receptacle Housing | Future Electronics |
Conn Housing RCP 2 POS 6.3mm Crimp ST Individual | Avnet America |
.093 Commercial Series 6.3mm Pitch 2 Way 1 Row Female Straight PCB Conn Housing | TE Connectivity 770424-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial 0.093" Series |
RoHS: | Unknown |
Product Range | Commercial 0.093" Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Positions |
Pitch Spacing | 6.3mm |
For Use With | 0.093" Commercial Pin and Socket Contacts |
Colour | Natural |
Where can I find additional details, specifications and documents for a 770424-1?
Additional datasheets, footprints and schematics for 770424-1 are listed on our Part Details page. You can also find images and similar parts to 770424-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770424-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770424-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770424-1 fall under?
The 770424-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770424-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770424-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770424-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770424-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 770424-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770424-1 often in real-time on the comparison pages.
What if I can't find stock of 770424-1?
You can fill out our help required form which you can use to request a quote for 770424-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.