Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.24
|
63
in stock
|
Buy Now | |
Powell Electronics
from US$0.21
|
7,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
63
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Distrelec
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 3 |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Contact Retention | Without |
Contact Layout | Inline |
Height | 22.1mm |
Length | 28.58mm |
Width | 6.1mm |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 5.03mm, .198in |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Socket |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors 03P 0.093 Comm P&s Rcpt |Amp Te Connectivity 770264-1 | Newark Electronics |
Pin&Socket Connectors 03P 0.093 COMM P&S RCPT | Rapid Electronics |
Conn Housing RCP 3 POS 5.03mm Crimp ST Cable Mount Individual | Avnet America |
TE Connectivity 03P .093 COMM P&S RECPT Combination Line | Distrelec |
Where can I find additional details, specifications and documents for a 770264-1?
Additional datasheets, footprints and schematics for 770264-1 are listed on our Part Details page. You can also find images and similar parts to 770264-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770264-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770264-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770264-1 fall under?
The 770264-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770264-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770264-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770264-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770264-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 770264-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770264-1 often in real-time on the comparison pages.
What if I can't find stock of 770264-1?
You can fill out our help required form which you can use to request a quote for 770264-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.