770530-1 Part Information
Details for 770530-1 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
1000 | 0.0500 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 13A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | .16in, 4.06mm |
Wire Size | 20 – 14AWG, .52 – 2.08mm² |
Mating Pin Diameter | .093in, 2.36mm |
Operating Voltage | 250VAC, 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Socket |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 3750 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Compatible Parts
Alternative Part Descriptions
- .093 COMM P&S PIN 14-20 PTPBR | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 770530-1?
Additional datasheets, footprints and schematics for 770530-1 are listed in our Part Details tab. You can also find the 770530-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770530-1 in the Pricing & Inventory tab next to part details. You can view 770530-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770530-1 fall under?
The 770530-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770530-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770530-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770530-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 770530-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 770530-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770530-1 often in real-time on the comparison pages.
What if I can't find stock of 770530-1?
You can fill out our help required form which you can use to request a quote for 770530-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.