350416-1 Part Information
Details for 350416-1 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.0858 |
100 | 0.0701 |
300 | 0.0642 |
800 | 0.0592 |
2000 | 0.0581 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Orientation | Straight |
Contact Current Rating (Max) | 13A |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | .5 – 2mm², 20 – 14AWG |
Mating Pin Diameter | .093in, 2.36mm |
Accepts Wire Insulation Diameter Range | .14in, 3.56mm |
Operating Voltage | 600VAC, 250VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Socket |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Compatible Parts
Alternative Part Descriptions
- CONTACT, PIN, 20-14AWG, CRIMP; PRODUCT RANGE:COMMERCIAL 0.093" SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 350416-1?
Additional datasheets, footprints and schematics for 350416-1 are listed in our Part Details tab. You can also find the 350416-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350416-1 in the Pricing & Inventory tab next to part details. You can view 350416-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350416-1 fall under?
The 350416-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350416-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350416-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350416-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 350416-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 350416-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350416-1 often in real-time on the comparison pages.
What if I can't find stock of 350416-1?
You can fill out our help required form which you can use to request a quote for 350416-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.